ARMY - MIL-PRF-49467C
CAPACITOR, FIXED, CERAMIC, MULTILAYER, HIGH VOLTAGE (GENERAL PURPOSE), GENERAL SPECIFICATION FOR
| Organization: | ARMY |
| Publication Date: | 12 May 2005 |
| Status: | inactive |
| Page Count: | 27 |
scope:
This specification covers the general requirements for general purpose, ceramic multilayer high voltage capacitors for use in applications where appreciable variations in capacitance with respect to temperature, voltage, frequency, and life can be tolerated (BR and BZ characteristics) (see 6.1), or in critical frequency determining applications, timing circuits, and other applications where absolute stability is required (BP characteristic).
intended Use:
These capacitors are primarily designed for use where a small physical size with comparatively large electrical capacitance and high insulation resistance is required. General purpose (BR and BZ... View More
Document History