FORD WSD-M2F173-A
VINYL FILM, (PVC), UNSUPPORTED ***TO BE USED WITH FORD WSS-M99P1111-A***
inactive
Buy Now
| Organization: | FORD |
| Publication Date: | 27 August 2003 |
| Status: | inactive |
| Page Count: | 5 |
scope:
1. SCOPE
The material defined by these specifications is an unsupported vinyl plastic film with a maximum thickness of 0.5 mm. WSD-M2F173-A2 describes material with bi-axial orientation characteristics.
Document History
March 27, 2015
VINYL FILM, (PVC), UNSUPPORTED ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by these specifications is an unsupported vinyl plastic film with a maximum thickness of 0.5 mm. WSD-M2F173-A2 describes material with bi-axial orientation characteristics.
FORD WSD-M2F173-A
August 27, 2003
VINYL FILM, (PVC), UNSUPPORTED ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE The material defined by these specifications is an unsupported vinyl plastic film with a maximum thickness of 0.5 mm. WSD-M2F173-A2 describes material with bi-axial orientation...
January 21, 1994
VINYL FILM, (PVC), UNSUPPORTED
1. SCOPE The material defined by this specification is an unsupported vinyl plastic film with a maximum thickness of 0.5 mm. WSD-M2F173-A2 describes material with bi-axial orientation characteristics.