NPFC - MIL-PRF-19500/374
SEM ICON DUCTOR DEVI CE, TRANS ISTOR, NPN , SI LI CON, POW ER, TYPES 2N3996 THROUGH 2N3999, JAN, JANTX, JANTXV, JANS, JANHC AND JANKC
inactive
Buy Now
| Organization: | NPFC |
| Publication Date: | 29 June 1999 |
| Status: | inactive |
| Page Count: | 22 |
scope:
This specification covers the performance requirements for NPN silicon, power transistors for use in high-speed power switching applications. Four levels of product assurance are provided for each device type as specified in MIL-PRF-19500. Two levels of product assurance are provided for the unencapsulated die.
Document History
June 22, 2020
TRANSISTOR, NPN, SILICON, POWER, DEVICE TYPES 2N3996 THROUGH 2N3999, ENCAPSULATED (CASE MOUNT STUD) AND UN-ENCAPSULATED, QUALITY LEVELS JAN, JANTX, JANTXV, JANS, JANHC, AND JANKC
Scope.
This specification covers the performance requirements for NPN silicon, power transistors for use in high-speed power switching applications. Four levels of product assurance (JAN, JANTX,...
November 26, 2014
TRANSISTOR, NPN, SILICON, POWER, TYPES 2N3996 THROUGH 2N3999, JAN, JANTX, JANTXV, JANS, JANHC, AND JANKC
This specification covers the performance requirements for NPN silicon, power transistors for use in high-speed power switching applications. Four levels of product assurance are provided for each...
March 13, 2014
Semiconductor Device, Transistor, NPN, Silicon, Power, Types 2N3996 through 2N3999, JAN, JANTX, JANTXV, JANS, JANHC and JANKC
A description is not available for this item.
April 30, 2009
SEMICONDUCTOR DEVICE, TRANSISTOR, NPN, SILICON, POWER, TYPES 2N3996 THROUGH 2N3999, JAN, JANTX, JANTXV, JANS, JANHC, AND JANKC
This specification covers the performance requirements for NPN silicon, power transistors for use in high-speed power switching applications. Four levels of product assurance are provided for each...
August 5, 2004
SEMICONDUCTOR DEVICE, TRANSISTOR, NPN, SILICON, POWER, TYPES 2N3996 THROUGH 2N3999, JAN, JANTX, JANTXV, JANS, JANHC AND JANKC
A description is not available for this item.
October 21, 1999
SEMICONDUCTOR DEVICE, TRANSISTOR, NPN, SILICON, POWER, TYPES 2N3996 THROUGH 2N3999, JAN, JANTX, JANTXV, JANS, JANHC AND JANKC
A description is not available for this item.
MIL-PRF-19500/374
June 29, 1999
SEM ICON DUCTOR DEVI CE, TRANS ISTOR, NPN , SI LI CON, POW ER, TYPES 2N3996 THROUGH 2N3999, JAN, JANTX, JANTXV, JANS, JANHC AND JANKC
This specification covers the performance requirements for NPN silicon, power transistors for use in high-speed power switching applications. Four levels of product assurance are provided for each...
May 1, 1995
SEMICONDUCTOR DEVICE, TRANSISTOR, NPN, SILICON, POWER, TYPES 2N3996 THROUGH 2N3999, JAN, JANTX, JANTXV, JANS, JANHC AND JANKC
This specification covers the detail requirements for NPN silicon, power transistors for use in high-speed power switching applications. Four levels of product assurance are provided for each device...
May 3, 1993
SEMICONDUCTOR DEVICE, TRANSISTOR, NPN, SILICON, POWER, TYPES 2N3996 THROUGH 2N3999, JANTX AND JANTXV, JANS, AND JANC
This specification covers the detail requirements for NPN silicon, power transistors for use in high-speed power switching applications. Four levels of product assurance are provided for each device...
September 6, 1989
SEMICONDUCTOR DEVICE, TRANSISTOR, NPN, SILICON, POWER, TYPES 2N3996 THROUGH 2N3999, JAN, JANTX, JANTXV AND JANS
A description is not available for this item.
September 9, 1986
SEMICONDUCTOR DEVICE, TRANSISTOR, NPN, SILICON, POWER, TYPES 2N3996 THROUGH 2N3999, JAN, JANTX, JANTXV AND JANS
A description is not available for this item.
October 22, 1979
SEMICONDUCTOR DEVICE, TRANSISTOR, NPN, SILICON, POWER, TYPES 2N3996 THROUGH 2N3999, JAN, JANTX, JANTXV AND JANS
A description is not available for this item.
April 3, 1973
SEMICONDUCTOR DEVICE, TRANSISTOR, NPN, SILICON, POWER, TYPES 2N3996, TX2N3996, 2N3997, TX2N3997, 2N3998, TX2N3998, 2N3999, TX2N3999
A description is not available for this item.
January 17, 1972
SEMICONDUCTOR DEVICE, TRANSISTOR, NPN, SILICON, POWER, TYPES 2N3996, TX2N3996, 2N3997, TX2N3997, 2N3998, TX2N3998, 2N3999, TX2N3999
A description is not available for this item.
April 23, 1968
SEMICONDUCTOR DEVICE, TRANSISTOR, NPN, SILICON, POWER, TYPES 2N3996, TX2N3996, 2N3997, TX2N3997, 2N3998, TX2N3998, 2N3999, TX2N3999
A description is not available for this item.
February 23, 1967
SEMICONDUCTOR DEVICE, TRANSISTOR, NPN, SILICON, POWER, TYPES 2N3996, TX2N3996, 2N3997, TX2N3997, 2N3998, TX2N3998, 2N3999, TX2N3999
A description is not available for this item.