ETSI - EN 301 841-1
Electromagnetic Compatibility and Radio Spectrum Matters (ERM); VHF Air-Ground Digital Link (VDL) Mode 2; Technical Characteristics and Methods of Measurement for Ground-Based Equipment; Part 1: Physical Layer
| Organization: | ETSI |
| Publication Date: | 1 November 2001 |
| Status: | inactive |
| Page Count: | 45 |
scope:
The present document applies to VDL Mode 2 ground-air digital communications using Differential Eight Phase Shift Keying (D8PSK), intended for channel increments of 25 kHz. The VDL Mode 2 system provides data communication exchanges between aircraft and ground-based systems. The scope of the present document is limited to ground-based stations.
The VDL Mode 2 system is designed to be a Ground/Air sub-system of the Aeronautical Telecommunication Network (ATN) using the AM(R)S band and it is organized according to the Open Systems Interconnection (OSI) model (defined by ISO). It shall provide reliable subnetwork services to the ATN system.
The present document provides functional specifications for ground-based radio equipment intended to be used for ground-air data communications. The present document is derived from the following documents:
• VDL Mode 2 SARPs version 3.0. ICAO Annex 10 Volume III part I [1].
• ED 92 [2], Minimum Operational Performance Specification For An Airborne VDL Mode 2 Transceiver Operating In The Frequency Range (118,000 MHz -136,975 MHz) Physical Layer, March 2000, which specifies the airborne transceiver.
The present document consists of two parts:
• the first part provides functional specifications and test procedures for physical layer;
• the second part provides functional specifications and test procedures for link and sub-network access layers.
Document History