DLA - SMD-5962-93243

MICROCIRCUIT, HYBRID, LINEAR, HIGH SPEED, HIGH VOLTAGE, VIDEO AMPLIFIER

inactive
Organization: DLA
Publication Date: 13 January 1994
Status: inactive
Page Count: 13
scope:

This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). This drawing describes device requirements for hybrid microcircuits to be processed in accordance with MIL-H-38534. Two product assurance classes, military high reliability (device class H) and space application (device class K) and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of radiation hardness assurance levels are reflected in the PIN.

The PIN shall be as shown in the following example:

Device classes H and K RHA marked devices shall meet the MIL-H-38534 specified RHA levels and shall be marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.

The device type(s) shall identify the circuit function as follows:

Device type Generic number Circuit function 01 MSK 1903B-0 High voltage video amplifier 02 MSK 1903B-2 High voltage video amplifier

This device class designator shall be a single letter identifying the product assurance level as follows:

Device class Device requirements documentation H or K Certification and qualification to MIL-H-38534

The case outline(s) shall be as designated in MIL-STD-1835 and as follows:

Outline letter Descriptive designator Terminals Package style X See figure 1 30 Power package

The lead finish shall be as specified in MIL-H-38534 for classes H and K. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.

High voltage supplies (−VHV or −VHV RES) . . . . . . . . . −95 V dc Positive voltage supply (VCC) . . . . . . . . . . . . . . . +22 V dc Negative voltage supply (VEE) . . . . . . . . . . . . . . . −12 V dc Common mode input voltage . . . . . . . . . . . . . . . . ±2 V dc Differential input voltage . . . . . . . . . . . . . . . . 2 V dc Gain adjust input voltage range (VGAIN) . . . . . . . . . . −0.6 V dc to +6 V dc Offset adjust input voltage range (VOFF) . . . . . . . . . −0.6 V dc to +6 V dc Blank input voltage range (VBLANK) . . . . . . . . . . . . −0.6 V dc to +6 V dc Reference output current (IOUT) . . . . . . . . . . . . . . 5 mA Power dissipation (PD) . . . . . . . . . . . . . . . . . . 13 W Junction temperature (TJ) . . . . . . . . . . . . . . . . . +150°C Thermal resistance, junction-to-case (θJC) . . . . . . . . 13°C/W 2/ Lead temperature (soldering, 10 seconds) . . . . . . . . . +300°C Storage temperature range . . . . . . . . . . . . . . . . . −65°C to 150°C Total current through RP, (device type 02 only) . . . . . . 290 mA

Power on sequence . . . . . . . . . . . . . . . . . . . . . −VHV, VCC, VEE− High voltage supplies (−VHV or −VHV RES) . . . . . . . . . −30 V dc to −90 V dc Positive voltage supply (VCC) . . . . . . . . . . . . . . . +20 V dc Negative voltage supply (VEE) . . . . . . . . . . . . . . . −10.5 V dc Input voltage (excluding VCM) . . . . . . . . . . . . . . . ±0.714 V Gain adjust input voltage range (VGAIN) . . . . . . . . . . 0 V to +5 V dc Offset adjust voltage range (VOFF) . . . . . . . . . . . . 0 V to +5 V dc Blank input voltage (VBLANK) . . . . . . . . . . . . . . . TTL levels Reference output current . . . . . . . . . . . . . . . . . 4 mA Case operating temperature range (TC) . . . . . . . . . . . −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are interned for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

January 12, 2009
MICROCIRCUIT, HYBRID, LINEAR, HIGH SPEED, HIGH VOLTAGE, VIDEO AMPLIFIER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
May 30, 2001
MICROCIRCUIT, HYBRID, LINEAR, HIGH SPEED, HIGH VOLTAGE, VIDEO AMPLIFIER
A description is not available for this item.
September 9, 1994
MICROCIRCUIT, HYBRID, LINEAR, HIGH SPEED, HIGH VOLTAGE, VIDEO AMPLIFIER
A description is not available for this item.
March 28, 1994
MICROCIRCUIT, HYBRID, LINEAR, HIGH SPEED, HIGH VOLTAGE, VIDEO AMPLIFIER
A description is not available for this item.
SMD-5962-93243
January 13, 1994
MICROCIRCUIT, HYBRID, LINEAR, HIGH SPEED, HIGH VOLTAGE, VIDEO AMPLIFIER
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). This drawing describes device requirements for hybrid microcircuits to be processed in accordance with...
Advertisement