DS/EN 61076-4-102

Connectors with assessed quality, for use in d.c., low-frequency analogue and in digital high speed data applications - Part 4: Printed board connectors - Section 102: Detail specification for two-part single-pole connectors, for multiple uses on plug-in units, with pre-centring, coding and early mating features, having a metric grid in accordance with IEC 60917

active, Most Current
Organization: DS
Publication Date: 22 October 1997
Status: active
ICS Code (Plug-and-socket devices. Connectors): 31.220.10
scope:

This part of IEC 1076 establishes uniform specifications, type testing requirements and quality assessment procedures for a sub-family of connectors for printed board applications. It contains a choice of all test methods and sequences, severities and preferred values for dimensions and characteristics. Detail specification for two-part single-pole connectors, for multiple uses on plug-in units, with pre-centring, coding and early mating features, having a metric grid in accordance with IEC 917.

Document History

DS/EN 61076-4-102
October 22, 1997
Connectors with assessed quality, for use in d.c., low-frequency analogue and in digital high speed data applications - Part 4: Printed board connectors - Section 102: Detail specification for two-part single-pole connectors, for multiple uses on plug-in units, with pre-centring, coding and early mating features, having a metric grid in accordance with IEC 60917
This part of IEC 1076 establishes uniform specifications, type testing requirements and quality assessment procedures for a sub-family of connectors for printed board applications. It contains a...
Advertisement