DOD - SMD 5962-85135
MICROCIRCUITS, DIGITAL, 64K X 8-BIT, UV EPROM, MONOLITHIC SILICON
| Organization: | DOD |
| Publication Date: | 28 October 1988 |
| Status: | inactive |
| Page Count: | 17 |
scope:
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".
The complete part number shall be as shown in the following example:
The device types shall identify the circuit function as follows:
Device type Generic number Circuit Access time 01 27512-25 64K × 8-bit UVEPROM 250 ns 02 27512-35 64K × 8-bit UVEPROM 350 ns 03 27512-30 64K × 8-bit UVEPROM 300 ns 04 27512-45 64K × 8-bit UVEPROM 450 ns 05 27512-20 64K × 8-bit UVEPROM 200 ns
The case outlines shall be as designated in appendix C of MIL-M-38510, and as follows:
0utline letter Case outline Y D-10 (28-pin, 1.490" × .610" × .232") dual-in-line package 1/ Z C-12 (32-terminal, .560" × .458" × .120") rectangular chip carrier package 1/
Storage temperature range- - - - - - - - - - - - - - - −65°C to +150°C All input or output voltages 2/- - - - - - - - - - - - +6.5 V dc to −0.6 V dc Voltage on pin 24 2/ - - - - - - - - - - - - - - - - - +13.5 V dc to −0.6 V dc [O bar][E bar]/VPP supply voltage 2/ - - - - - - - - - - - - - - - +14.0 V dc to −0.6 V dc Maximum power dissipation (PD) - - - - - - - - - - - - 825 mW at 5.5 V dc Lead temperature (soldering, 10 seconds) - - - - - - - 300°C Thermal resistance, junction-to-case (θJC) Cases Y and Z - - - - - - - - - - - - - - - - - - - See MIL-M-38510, appendix C Junction temperature (TJ)- - - - - - - - - - - - - - - 200°C
Case operating temperature range - - - - - - - - - - - - - - - - −55°C to +125°C Supply voltage (VCC) - - - - - - - - - - - - - - - - - - - - - - +4.5 V dc to +5.5 V dc
intended Use:
Microcircuits conforming to this drawing are intended for use when military specifications do hot exist and qualified military devices that will perform the required function are not available for... View More
Document History