ASD-STAN - PREN 4497
Aerospace Series Screws, Pan Head, Offset Cruciform Recess, Close Tolerance Normal Shank, Short Thread, in Titanium Alloy, Anodized, Aluminium Pigmented Coating Classification: 1 100 MPa (at Ambient Temperature) / 315 Degrees Celsius
inactive
| Organization: | ASD-STAN |
| Publication Date: | 1 September 1998 |
| Status: | inactive |
| Page Count: | 11 |
| ICS Code (Coatings and related processes used in aerospace industry): | 49.040 |
Document History
September 30, 1999
Aerospace Series Screws, Pan Head, Offset Cruciform Recess, Close Tolerance Normal Shank, Short Thread, in Titanium Alloy, Anodized, with Aluminium Pigmented Coating Classification: 1 100 MPa (at Ambient Temperature)/ 315 C Degrees
A description is not available for this item.
PREN 4497
September 1, 1998
Aerospace Series Screws, Pan Head, Offset Cruciform Recess, Close Tolerance Normal Shank, Short Thread, in Titanium Alloy, Anodized, Aluminium Pigmented Coating Classification: 1 100 MPa (at Ambient Temperature) / 315 Degrees Celsius
A description is not available for this item.