BSI - BS 7352
Strength and Durability Performance of Metal Hinges for Side Hanging Applications and Dimensional Requirements for Template Drilled Hinges
active, Most Current
Buy Now
| Organization: | BSI |
| Publication Date: | 31 October 1990 |
| Status: | active |
| Page Count: | 22 |
| ICS Code (Hinges, eyelets and other articulated joints): | 21.080 |
scope:
Requirements for static strength testing and allowable wear during endurance testing for all single axis hinges for side hanging applications for leaf weights up to 120 kg and leaf dimensions up to 2400 mm high by 1200 mm wide. Includes corrosion protection requirement for hinges not intended to be painted.
Document History
BS 7352
October 31, 1990
Strength and Durability Performance of Metal Hinges for Side Hanging Applications and Dimensional Requirements for Template Drilled Hinges
Requirements for static strength testing and allowable wear during endurance testing for all single axis hinges for side hanging applications for leaf weights up to 120 kg and leaf dimensions up to...