FORD WSS-M2G389-A

ADHESIVE, PRESSURE SENSITIVE, STRUCTURAL BONDING ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive
Buy Now
Organization: FORD
Publication Date: 9 December 2002
Status: inactive
Page Count: 4
scope:

1. SCOPE

The material defined by this specification is a pressure sensitive adhesive film which is heat cured to provide a structural bond. The tape exhibits excellent shelf life at room temperature and is fully cured using an autoclave process.

Document History

September 26, 2019
ADHESIVE, PRESSURE SENSITIVE, STRUCTURAL BONDING ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a pressure sensitive adhesive film which is heat cured to provide a structural bond. The tape exhibits excellent shelf life at room temperature and is...
August 28, 2018
ADHESIVE, PRESSURE SENSITIVE, STRUCTURAL BONDING ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a pressure sensitive adhesive film which is heat cured to provide a structural bond. The tape exhibits excellent shelf life at room temperature and is...
May 16, 2014
ADHESIVE, PRESSURE SENSITIVE, STRUCTURAL BONDING ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a pressure sensitive adhesive film which is heat cured to provide a structural bond. The tape exhibits excellent shelf life at room temperature and is...
FORD WSS-M2G389-A
December 9, 2002
ADHESIVE, PRESSURE SENSITIVE, STRUCTURAL BONDING ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE The material defined by this specification is a pressure sensitive adhesive film which is heat cured to provide a structural bond. The tape exhibits excellent shelf life at room temperature...
June 13, 1996
ADHESIVE, PRESSURE SENSITIVE FILM, STRUCTURAL BONDING
1. SCOPE The material defined by this specification is a pressure sensitive adhesive film which is heat cured to provide a structural bond. The tape exhibits excellent shelf life at room temperature...

References

Advertisement