DLA - SMD-5962-86075 REV B

MICROCIRCUITS, DIGITAL, ADVANCED SCHOTTKY, TTL, SHIFTER, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 10 December 1991
Status: inactive
Page Count: 12
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.l of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete part number shall be as shown in the following example:

The device type shall identify the circuit function as follows:

Device type Generic number Circuit function 01 54F350 4-bit shifter with three-state outputs

The case outlines shall be as designated in appendix C of MIL-M-38510, and is follows:

Outline letter Case outline E D-2 (16-lead, .840" × .310" × .200"), dual-in-line package F F-5 (16-lead, .440, × .285" × .085"), flat package 2 C-2 (20-terminal, .358" × .358" × .100"), square chip carrier package

Supply voltage range - - - - - - - - - - - - - - - - −0.5 V dc to 7.0 V dc Input voltage range- - - - - - - - - - - - - - - - - −1.2 V dc to −18 mA to +7.0 V dc Storage temperature- - - - - - - - - - - - - - - - - +65°C to +150°C Maximum power dissipation (PD) per device 1/ - - - - - 231 mW Lead temperature (soldering, 10 seconds) - - - - - - +300°C Thermal resistance, junction-to-case (θJC) - - - - - See MIL-M-38510, appendix C Junction temperature (TJ)- - - - - - - - - - - - - - +175°C

Supply voltage range (VCC) - - - - - - - - - - - - - - 4.5 V dc minimum to 5.5 V dc maximum Minimum high level input voltage (VIH) - - - - - - - - 2.0 V dc Maximum low level input voltage (VIL) - - - - - - - - - 0.8 V dc Case operating temperature-range (TC) - - - - - - - - - −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

January 3, 2022
MICROCIRCUIT, DIGITAL, ADVANCED SCHOTTKY TTL, SHIFTER, MONOLITHIC SILICON
Scope. This drawing describes device requirements for MIL-STD-883 compliant, non-JAN class level B microcircuits in accordance with MIL-PRF-38535, appendix A.
October 20, 2016
MICROCIRCUIT, DIGITAL, ADVANCED SCHOTTKY TTL, SHIFTER, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes
April 4, 2007
MICROCIRCUIT, DIGITAL, ADVANCED SCHOTTKY TTL, SHIFTER, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
SMD-5962-86075 REV B
December 10, 1991
MICROCIRCUITS, DIGITAL, ADVANCED SCHOTTKY, TTL, SHIFTER, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.l of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
October 19, 1989
MICROCIRCUITS, DIGITAL, ADVANCED SCHOTTKY, TTL, SHIFTER, MONOLITHIC SILICON
A description is not available for this item.
July 20, 1987
MICROCIRCUITS, DIGITAL, ADVANCED SCHOTTKY, TTL, SHIFTER, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement