ETSI - PRETS 300 396-8-1

Terrestrial Trunked Radio (TETRA); Technical Requirements for Direct Mode Operation (DMO); Part 8: Protocol Implementation Conformance Statement (PICS) Proforma Specification; Sub-Part 1: Mobile Station to Mobile Station (MS-MS) Air Interface (AI)

inactive
Organization: ETSI
Publication Date: 1 October 1999
Status: inactive
Page Count: 40
scope:

This European Telecommunication Standard (ETS) provides the Protocol Implementation Conformance Statement (PICS) proforma for the TETRA Direct Mode Operation (DMO), Mobile Station to Mobile Station (MS-MS) Air Interface (AI) protocol, defined in ETS 300 396-3 [1] in compliance with the relevant requirements, and in accordance with the relevant guidance given in ISO/IEC 9646-7 [4] and ETS 300 406 [2].

Document History

January 1, 2000
Terrestrial Trunked Radio (TETRA); Technical Requirements for Direct Mode Operation (DMO); Part 8: Protocol Implementation Conformance Statement (PICS) Proforma Specification; Sub-part 1: Mobile Station to Mobile Station (MS-MS) Air Interface (AI)
A description is not available for this item.
PRETS 300 396-8-1
October 1, 1999
Terrestrial Trunked Radio (TETRA); Technical Requirements for Direct Mode Operation (DMO); Part 8: Protocol Implementation Conformance Statement (PICS) Proforma Specification; Sub-Part 1: Mobile Station to Mobile Station (MS-MS) Air Interface (AI)
This European Telecommunication Standard (ETS) provides the Protocol Implementation Conformance Statement (PICS) proforma for the TETRA Direct Mode Operation (DMO), Mobile Station to Mobile Station...
May 1, 1998
Terrestrial Trunked Radio (TETRA); Direct Mode Operation (DMO); Part 8: Protocol Implementation Conformance Statement (PICS) Proforma Specification Sub-Part 1: Mobile Station to Mobile Staion (MS - MS) Air Interface (AI)
This European Telecommunication Standard (ETS) provides the Protocol Implementation Conformance Statement (PICS) proforma for the TETRA Direct Mode Operation (DMO), Mobile Station to Mobile Station...

References

Advertisement