AFNOR - NF EN 3773-003
Aerospace series - Circuit breakers, single-pole, temperature compensated, rated currents 1 A to 25 A, switching capacity 65 In/1 000 A max. - Part 003 : metric thread terminals - Product standard
active, Most Current
| Organization: | AFNOR |
| Publication Date: | 1 October 1999 |
| Status: | active |
| Page Count: | 8 |
| ICS Code (Aerospace electric equipment and systems): | 49.060 |
Document History
NF EN 3773-003
October 1, 1999
Aerospace series - Circuit breakers, single-pole, temperature compensated, rated currents 1 A to 25 A, switching capacity 65 In/1 000 A max. - Part 003 : metric thread terminals - Product standard
A description is not available for this item.