NPFC - QQ-C-450
COPPER-ALUMINUM ALLOY (ALUMINUM BRONZE) PLATE, SHEET, STRIP, AND BAR (COPPER ALLOY NUMBERS 606, 610, 613, 614, AND 630)
| Organization: | NPFC |
| Publication Date: | 17 September 1974 |
| Status: | inactive |
| Page Count: | 10 |
scope:
This specification covers five compositions of copper-aluminum alloy (aluminum bronze) flat products with slit, slit and edge rolled, sheared, sawed, or machined edges (plate, sheet, strip, and bar), but does not include flat products with finished edges.
The copper-aluminum compositions covered by this specification shall be furnished in the following alloys: 606, 610, 613, 614, and 630. (see 6.2)
The alloys covered by this specification shall be furnished in the following tempers and forms, as specified (see 6.2):
Forms: Plate Sheet Strip Bar Tempers: Soft Hard
intended Use:
With the exception of alloy number 630, these alloys are all alpha type (a uniform solid solution of aluminum in copper). All have good corrosion resistance and are suitable for hot working. With... View More
Document History