DS/EN ISO 11568-2

Banking - Key management (retail) - Part 2: Key management techniques for symmetric ciphers

inactive, Most Current
Organization: DS
Publication Date: 15 January 1997
Status: inactive
Page Count: 22
ICS Code (IT applications in banking): 35.240.40
scope:

This part of EN ISO 11568 specifies techniques for the protection of the cryptographic keys for symmetric ciphers used in a retail banking environment. It is applicable to any organization which is responsible for implementing procedures for the protection of keys during the life cycle. The techniques described in this part enable compliance with the principles described in EN ISO 11568-1.

Document History

DS/EN ISO 11568-2
January 15, 1997
Banking - Key management (retail) - Part 2: Key management techniques for symmetric ciphers
This part of EN ISO 11568 specifies techniques for the protection of the cryptographic keys for symmetric ciphers used in a retail banking environment. It is applicable to any organization which is...
Advertisement