SN - NS-EN 4322:2003

Aerospace series - Bolts, double hexagon head with lockwire holes, relieved shank, long thread, in titanium alloy TI-P64001, anodized, MoS2 coated - Strength class : 1 100 MPa (at ambient temperature)

inactive, Most Current
Organization: SN
Publication Date: 10 April 2003
Status: inactive
ICS Code (Bolts, screws, studs): 49.030.20

Document History

NS-EN 4322:2003
April 10, 2003
Aerospace series - Bolts, double hexagon head with lockwire holes, relieved shank, long thread, in titanium alloy TI-P64001, anodized, MoS2 coated - Strength class : 1 100 MPa (at ambient temperature)
A description is not available for this item.
Advertisement