DS/EN 61182-7/Corr.

Printed boards - Electronic data description and transfer - Part 7: Bare board electric test information in digital form

inactive, Most Current
Organization: DS
Publication Date: 21 March 2003
Status: inactive
Page Count: 6
ICS Code (Printed circuits and boards): 31.180
scope:

This part of IEC 61182 is a supplement to IEC 61182-1, specifically in the area of describing bare board electrical test information. The material contained herein is intended to convey additional requirements, guidelines, and examples necessary to provide the data structures and concepts for bare board electrical test information in digital form.

Document History

DS/EN 61182-7/Corr.
March 21, 2003
Printed boards - Electronic data description and transfer - Part 7: Bare board electric test information in digital form
This part of IEC 61182 is a supplement to IEC 61182-1, specifically in the area of describing bare board electrical test information. The material contained herein is intended to convey additional...
March 28, 1996
Printed boards - Electronic data description and transfer - Part 7: Bare board electric test information in digital form
Denne del af IEC 1182 is a supplement to IEC 1182-1, specifically in the area of describing bare board electrical test information. The material contained herein is intended to convey additional...
Advertisement