DS/EN 300443-6 V1.2.1

Broadband Integrated Services Digital Network (B-ISDN); Digital Subscriber Signalling System No. two (DSS2) protocol; B-ISDN user-network interface layer 3 specification for basic call/bearer control; Part 6: Abstract Test Suite (ATS) and partial Protocol Implementation eXtra Information for Testing (PIXIT) proforma specification for the network

inactive
Organization: DS
Publication Date: 15 June 2001
Status: inactive
ICS Code (Integrated Services Digital Network (ISDN)): 33.080
scope:

This sixth part of EN 300 443 specifies the network Abstract Test Suite (ATS) for the TB reference point or coincident SB and TB reference point (as defined in ITU-T Recommendation I.413 [9]) of implementations conforming to the standards for the signalling user-network layer 3 specification for basic call/bearer control of the Digital Subscriber Signalling System No. two (DSS2) protocol for the pan-European Broadband Integrated Services Digital Network (B-ISDN), EN 300 443-1 [1]. EN 300 443-5 [3] specifies the Test Suite Structure and Test Purposes (TSS&T P) related to this ATS and partial PIXIT proforma. Other parts specify the TSS&T P and the ATS and partial PIXIT proforma for the User side of the TB reference point or coincident SB and TB reference point of implementations conforming to EN 300 443-1 [1].

Document History

October 28, 2001
Broadband Integrated Services Digital Network (B-ISDN); Digital Subscriber Signalling System No. two (DSS2) protocol; B-ISDN user-network interface layer 3 specification for basic call/bearer control; Part 6: Abstract Test Suite (ATS) and partial Protocol Implementation eXtra Information for Testing (PIXIT) proforma specification for the network
The present document specifies the network Abstract Test Suite (ATS) for the TB reference point or coincident SB and TB reference point (as defined in ITU-T Recommendation I.413 [9]) of...
DS/EN 300443-6 V1.2.1
June 15, 2001
Broadband Integrated Services Digital Network (B-ISDN); Digital Subscriber Signalling System No. two (DSS2) protocol; B-ISDN user-network interface layer 3 specification for basic call/bearer control; Part 6: Abstract Test Suite (ATS) and partial Protocol Implementation eXtra Information for Testing (PIXIT) proforma specification for the network
This sixth part of EN 300 443 specifies the network Abstract Test Suite (ATS) for the TB reference point or coincident SB and TB reference point (as defined in ITU-T Recommendation I.413 [9]) of...
July 15, 2000
Broadband Integrated Services Digital Network (B-ISDN); Digital Subscriber Signalling System No. two (DSS2) protocol; B-ISDN user-network interface layer 3 specification for basic call/bearer control; Part 6: Abstract Test Suite (ATS) and partial Protocol Implementation eXtra Information for Testing (PIXIT) proforma specification for the network
This sixth part of EN 300 443 specifies the network Abstract Test Suite (ATS) for the TB reference point or coincident SB and TB reference point (as defined in ITU-T Recommendation I.413 [9]) of...
Advertisement