NPFC - A-A-59101

WATTMETER METER, AUDIO POWER 20 HZ TO 20 KHZ

active, Most Current
Buy Now
Organization: NPFC
Publication Date: 14 July 2004
Status: active
Page Count: 4
scope:

This Commercial Item Description (CID), describes Wattmeter (Audio Power Meter). This CID is meant as a minimum requirement for the audio power meter in which only those manufacturers that meet or surpass the following requirements are to be supplied per this CID. This wattmeter is used to measure the output power of audio devices in the frequency range of 20 Hz to 20KHz.

Document History

February 3, 2022
Wattmeter Meter, Audio Power 20 HZ to 20 KHZ
A description is not available for this item.
May 5, 2017
Wattmeter Meter, Audio Power 20 HZ to 20 KHZ
A description is not available for this item.
March 29, 2012
Wattmeter Meter, Audio Power 20 HZ to 20 KHZ
This Commercial Item Description (CID), describes Wattmeter (Audio Power Meter). This CID is meant as a minimum requirement for the audio power meter in which only those manufacturers that meet or...
A-A-59101
July 14, 2004
WATTMETER METER, AUDIO POWER 20 HZ TO 20 KHZ
This Commercial Item Description (CID), describes Wattmeter (Audio Power Meter). This CID is meant as a minimum requirement for the audio power meter in which only those manufacturers that meet or...
February 21, 2003
WATTMETER METER, AUDIO POWER 20 HZ TO 20 KHZ
This Commercial Item Description (CID), describes Wattmeter (Audio Power Meter). This CID is meant as a minimum requirement for the audio power meter in which only those manufacturers that meet or...
May 7, 1997
WATTMETER METER, AUDIO POWER 20 HZ TO 20 KHZ
A description is not available for this item.

References

Advertisement