GMNA - GMP.E/P.142
Thermoplastic Elastomer - Polyolefinic, Shore A85, Interior, Integrally Colored
| Organization: | GMNA |
| Publication Date: | 1 October 2005 |
| Status: | inactive |
| Page Count: | 3 |
scope:
This specification covers the properties of a natural, UV and heat stabilized, thermoplastic vulcanizate containing fully cured EPDM particles dispersed in a continuous polypropylene matrix. This material can be processed by injection molding, extrusion, or blow molding.
Typical Application.
Typical applications include the following: soft touch buttons, knobs, keypads, mats, seals and parts where softness, conformity, critical color match and appearance are required. Continuous operating temperature range: -40°C to 100°C.
Document History