ISO 3463

Tractors for agriculture and forestry — Roll-over protective structures (ROPS) — Dynamic test method and acceptance conditions

active, Most Current
Buy Now
Organization: ISO
Publication Date: 15 November 2006
Status: active
Page Count: 38
ICS Code (Agricultural tractors and trailed vehicles): 65.060.10
ICS Code (Forestry equipment): 65.060.80
scope:

This International Standard specifies a dynamic test method and the acceptance conditions for roll-over protective structures (cab or frame) of wheeled tractors for agriculture and forestry.

It is applicable to tractors having at least two axles for wheels mounted with pneumatic tyres, or having tracks instead of wheels, with an unballasted tractor mass of not less than 600 kg, but generally less than 6 000 kg, and with a minimum track width of the rear wheels greater than 1 150 mm.

Document History

ISO 3463
November 15, 2006
Tractors for agriculture and forestry — Roll-over protective structures (ROPS) — Dynamic test method and acceptance conditions
This International Standard specifies a dynamic test method and the acceptance conditions for roll-over protective structures (cab or frame) of wheeled tractors for agriculture and forestry. It is...
October 15, 1989
Wheeled Tractors for Agriculture and Forestry - Protective Structures - Dynamic Test Method and Acceptance Conditions
A description is not available for this item.

References

Advertisement