DS/EN 300224-2 V1.1.1
Electromagnetic compatibility and Radio spectrum Matters (ERM); On-site paging service; Part 2: Harmonized EN under article 3.2 of the R&T TE Directive
| Organization: | DS |
| Publication Date: | 6 August 2001 |
| Status: | active |
| ICS Code (Receiving and transmitting equipment): | 33.060.20 |
scope:
The present document applies to the following radio equipment types: On-site paging equipment operating in the frequency range of 25 MHz to 470 MHz and loop systems below 146 kHz. The types of equipment covered by the present document are as follows: - base station transmitters (radio and loop) and transcoders, with or without an external 50 .antenna connector; - base station receivers, with a permanent 50 .connector; - pocket unit (receiver, transceiver or transmitter), with or without an external 50 .antenna connector.
Document History