DS/EN 1293

Generel requirements for components used in pneumatically pressurized discharge pipes, drains and sewers

inactive, Most Current
Organization: DS
Publication Date: 10 July 2000
Status: inactive
Page Count: 18
ICS Code (External sewage systems): 93.030
scope:

This standard specifies general requirements for components for use in pneumatically pressurized discharge pipes, drains and sewers. This European Standard provides the general basis for the preparation or revision of product standards. Some of the provisions may need modifications when drafting harmonized European Standards. It is not applicable for the evaluation of products. It is applicable as a reference for drawing up a product specification, if there is no product standard available. Components covered are pipes, fittings and joints. This European standard includes marking, quality control and optional certification requirements. Components are those used in systems that convey in a satisfactory manner: - domestic waste water; - rainwater and surface water; - other waste waters (e.g. industrial wastewater) that will not damage the components. This European standard applies equally to components which are factory-made and to those constructed on site, where applicable.

Document History

DS/EN 1293
July 10, 2000
Generel requirements for components used in pneumatically pressurized discharge pipes, drains and sewers
This standard specifies general requirements for components for use in pneumatically pressurized discharge pipes, drains and sewers. This European Standard provides the general basis for the...

References

Advertisement