DLA - MIL-B-11040C

BELT, V: ENGINE ACCESSORY DRIVE

inactive
Organization: DLA
Publication Date: 17 June 1966
Status: inactive
Page Count: 17

Document History

May 31, 2022
BELT, V: ENGINE ACCESSORY DRIVE, GENERAL SPECIFICATION FOR
The belts covered by this specification are intended to be used on power-transmission applications that require high speed, small-pulley, short-center drives, such as drives on internal combustion...
September 13, 2017
BELT, V: ENGINE ACCESSORY DRIVE, GENERAL SPECIFICATION FOR
The belts covered by this specification are intended to be used on power-transmission applications that require high speed, small-pulley, short-center drives, such as drives on internal combustion...
October 15, 2009
BELT, V: ENGINE ACCESSORY DRIVE, GENERAL SPECIFICATION FOR
The belts covered by this specification are intended to be used on power-transmission applications that require high speed, small-pulley, short-center drives, such as drives on internal combustion...
January 15, 2009
BELT, V: ENGINE ACCESSORY DRIVE, GENERAL SPECIFICATION FOR
The belts covered by this specification are intended to be used on powertransmission applications that require high speed, small-pulley, short-center drives, such as drives on internal combustion...
January 15, 2009
BELT, V: ENGINE ACCESSORY DRIVE, GENERAL SPECIFICATION FOR
A description is not available for this item.
May 2, 2006
BELT, V: ENGINE ACCESSORY DRIVE
The belts covered by this specification are intended to be used on powertransmission applications that require high speed, small-pulley, short-center drives, such as drives on internal combustion...
July 7, 1992
BELT, V: ENGINE ACCESSORY DRIVE
A description is not available for this item.
May 15, 1989
BELT, V: ENGINE ACCESSORY DRIVE
A description is not available for this item.
October 15, 1980
BELT, V: ENGINE ACCESSORY DRIVE
This specification covers endless, V-type engine-accessory drive belts. Belts shall be of the following grades and nominal cross-section designation. Unless otherwise specified (see 6.2), grade A...
September 24, 1976
BELT, V: ENGINE ACCESSORY DRIVE
A description is not available for this item.
MIL-B-11040C
June 17, 1966
BELT, V: ENGINE ACCESSORY DRIVE
A description is not available for this item.
January 24, 1962
BELT, V: ENGINE ACCESSORY DRIVE
A description is not available for this item.
May 16, 1958
BELT, V: ENGINE ACCESSORY DRIVE
A description is not available for this item.

References

Advertisement