DS/EN 300734 V1.1.1

Satellite Personal Communications Networks (S-PCN) - Mobile Earth Stations (MES), including handheld earth stations, for S-PCN in the 2,0 GHz bands, providing voice and/or data communications under the Mobile Satellite Service (MSS)

active, Most Current
Organization: DS
Publication Date: 24 November 1998
Status: active
ICS Code (Satellite): 33.070.40
scope:

The present document sets out the minimum performance requirements and technical characteristics of Mobile Earth Stations (MESs) with both transmit and receive capabilities for operation in a Satellite Personal Communication Network (S-PCN). An S-PCN MES may be handheld, portable, vehicle-mounted, host connected, semi-fixed or fixed equipment, or may be an element in a multi-mode terminal; it may consist of a number of modules with associated connections and user interface, or may be a self contained single unit. If the MES is an element in a multi-mode terminal, unless otherwise stated in the present document, its requirements apply only to the S-PCN MES element of the terminal operating in one or more of the Mobile Satellite Service (MSS) frequency bands given in table 1.

Document History

DS/EN 300734 V1.1.1
November 24, 1998
Satellite Personal Communications Networks (S-PCN) - Mobile Earth Stations (MES), including handheld earth stations, for S-PCN in the 2,0 GHz bands, providing voice and/or data communications under the Mobile Satellite Service (MSS)
The present document sets out the minimum performance requirements and technical characteristics of Mobile Earth Stations (MESs) with both transmit and receive capabilities for operation in a...
Advertisement