DS/EN 300761 V1.1.1

Electromagnetic compatibility and Radio spectrum Matters (ERM) - Automatic Vehicle Identification (AVI) for railways

active, Most Current
Organization: DS
Publication Date: 22 April 1998
Status: active
ICS Code (Receiving and transmitting equipment): 33.060.20
scope:

The present document applies to 2,45 GHz Short Range Devices (SRDs) for use in Railway AVI which fulfil the Union Internationale des Chemins de fer (UIC) specifications (annex E) and are interoperable with the current UIC system except for the interrogator (Track Units (TU)) bandwidth. The Interrogator bandwidth is limited to 8 MHz shared within five channels: - with a Radio Frequency (RF) output connection and specified antenna or with an integral antenna; - for data transmission only; - operating on radio frequencies in the 2,446 GHz to 2,454 GHz Industrial, Scientific and Medical (ISM) band, with power levels up to 500 mW e.i.r.p as defined in the CEPT/ERC Recommendation T/R 70-03 [1].

Document History

DS/EN 300761 V1.1.1
April 22, 1998
Electromagnetic compatibility and Radio spectrum Matters (ERM) - Automatic Vehicle Identification (AVI) for railways
The present document applies to 2,45 GHz Short Range Devices (SRDs) for use in Railway AVI which fulfil the Union Internationale des Chemins de fer (UIC) specifications (annex E) and are...
Advertisement