NPFC - MS 14308

ELBOWS, PIPE, BRASS OR BRONZE, THREADED, 90-DEG., REDUCING, CLASS 125

inactive
Buy Now
Organization: NPFC
Publication Date: 28 February 1994
Status: inactive
Page Count: 1
scope:

NOTES:

1. MATERIAL: Brass or bronze in accordance with ASME B16.15.

2. PROTECTIVE COATING: None

3. DIMENSIONS: In accordance with ASME B16.15, Table 5 (Table A5).

4. THREADING: As specified in ASME B16.15.

5. MARKING: In accordance with ASME B16.15.

6. PART NUMBER: The MS part number consists of the MS number and the dash number. When left-hand threads are required, add the letter "L" to the part number.

Examples:

MS14308 - 4 represents a ¾ NPS × ½ NPS 90-deg reducing elbow. MS14308 - 7L represents a 1 ¼ NPS × 1 NPS 90-deg reducing elbow, left-hand threads.

7. For design feature purposes, this standard takes precedence over procurement documents referenced herein.

8. Referenced documents shall be of the issue in effect on the date of the invitation for bid.

Revision letters are not used to denote changes due to the extensiveness of the changes. THIS SPECIFICATION IS APPROVED FOR USE BY ALL DEPARTMENTS AND AGENCIES OF THE DEPARTMENT OF DEFENSE. THE REQUIREMENTS FOR ACQUIRING THE PRODUCT(S) DESCRIBED HEREIN SHALL CONSIST OF THIS SPECIFICATION SHEET AND THE ISSUE OF THE FOLLOWING SPECIFICATION LISTED IN THAT ISSUE OF THE DODISS SPECIFIED IN THE SOLICITATION: WW-P-460

Document History

August 5, 2020
Elbows, Pipe, Brass or Bronze, Threaded, 90-Degree, Reducing, Class 125
A description is not available for this item.
November 1, 2015
ELBOWS, PIPE, BRASS OR BRONZE, THREADED, 90-DEGREE, REDUCING, CLASS 125
A description is not available for this item.
December 15, 2009
ELBOWS, PIPE, BRASS OR BRONZE, THREADED, 90-DEG., REDUCING, CLASS 125
A description is not available for this item.
January 14, 2000
ELBOWS, PIPE, BRASS OR BRONZE, THREADED, 90-DEG., REDUCING, CLASS 125
A description is not available for this item.
May 5, 1998
ELBOWS, PIPE, BRASS OR BRONZE, THREADED, 90-DEG., REDUCING, CLASS 125
A description is not available for this item.
MS 14308
February 28, 1994
ELBOWS, PIPE, BRASS OR BRONZE, THREADED, 90-DEG., REDUCING, CLASS 125
NOTES: 1. MATERIAL: Brass or bronze in accordance with ASME B16.15. 2. PROTECTIVE COATING: None 3. DIMENSIONS: In accordance with ASME B16.15, Table 5 (Table A5). 4. THREADING: As specified in...
August 25, 1987
ELBOWS, PIPE, BRASS OR BRONZE, THREADED, 90-DEG., REDUCING, CLASS 125
A description is not available for this item.
January 31, 1983
ELBOWS, PIPE, BRASS OR BRONZE, THREADED, 90-DEG., REDUCING, CLASS 125
A description is not available for this item.
Advertisement