CEN - EN 13774

Valves for gas distribution systems with maximum operating pressure less than or equal to 16 bar - Performance requirements services

inactive
Organization: CEN
Publication Date: 1 April 2003
Status: inactive
Page Count: 32
ICS Code (Valves in general): 23.060.01

Document History

February 1, 2013
Valves for gas distribution systems with maximum operating pressure less than or equal to 16 bar - Performance requirements
This European Standard deals with metal isolating valves used for gas distribution systems with maximum operating pressure up to 16 bar, and which operate with fuel gases of the first, the second and...
EN 13774
April 1, 2003
Valves for gas distribution systems with maximum operating pressure less than or equal to 16 bar - Performance requirements services
A description is not available for this item.
Advertisement