FORD WSK-M1L127-A
CABLE, LOW TENSION, PTFE INSULATED, 260 °C THIN WALL, NICKEL PLATED ***TO BE USED WITH FORD WSS-M99P1111-A***
active, Most Current
Buy Now
| Organization: | FORD |
| Publication Date: | 13 August 2003 |
| Status: | active |
| Page Count: | 7 |
scope:
1. SCOPE
The material defined by this specification is a low tension stranded cable, polytetrafluoroethyl
Document History
FORD WSK-M1L127-A
August 13, 2003
CABLE, LOW TENSION, PTFE INSULATED, 260 °C THIN WALL, NICKEL PLATED ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE The material defined by this specification is a low tension stranded cable, polytetrafluoroethylene (PTFE) or perlfluoro alkoxyl alkane (PFA) insulated conductor. The cable is similar to ISO...
October 10, 1992
CABLE, LOW TENSION, PTFE INSULATED, 260 C, THIN WALL, NICKEL PLATED
1. SCOPE The material defined by this specification is a low tension stranded cable, polytetrafluoroethylene (PTFE) or perlfluoro alkoxyl alkane (PFA) insulated conductor. The cable is similar to ISO...