ETSI - PRETS 300 652
Radio Equipment and Systems (RES); HIgh PErformance Radio Local Area Network (HIPERLAN) Type 1; Functional Specification
| Organization: | ETSI |
| Publication Date: | 1 January 1996 |
| Status: | inactive |
| Page Count: | 110 |
scope:
CEPT Recommendation T/R 22-06 [1] permits the operation of high speed radio local area networks in the 5,15 to 5,30 GHz and 17,1 to 17,3 GHz frequency bands. These types of radio networks are referred to as HIgh PErformance Radio Local Area Networks (HIPERLANs).
This ETS specifies the technical characteristics of HIPERLAN Type 1 that operates in the 5,15 to 5,3 GHz frequency band and that uses Non-Pre-emptive Priority Multiple Access (NPMA) as the channel access method.
HIPERLAN Type 1 is confined to the lowest two layers of the Open Systems Interconnection (OSI) model: the Physical Layer and the Medium Access Control (MAC) part of the Data Link Layer. Functions of higher layers are required for operation and interworking of a complete systems. These higher layers are outside the scope of this document.
This ETS does not address the requirements and technical characteristics required for type approval and conformance testing. These are covered in a separate HIPERLAN ETS.
Separate ETSI standards address other types of HIPERLAN systems.
Document History