DS/EN 60747-5-2

Discrete semiconductor devices and integrated circuits - Part 5-2: Optoelectronic devices - Essential ratings and characteristics

active, Most Current
Buy Now
Organization: DS
Publication Date: 9 July 2002
Status: active
Page Count: 18
ICS Code (Optoelectronics. Laser equipment): 31.260
scope:

This part of IEC 60747 gives the essential ratings and characteristics of the following categories or subcategories of optoelectronic devices which are not intended to be used in the field of fibre optic systems or subsystems.

Document History

DS/EN 60747-5-2
July 9, 2002
Discrete semiconductor devices and integrated circuits - Part 5-2: Optoelectronic devices - Essential ratings and characteristics
This part of IEC 60747 gives the essential ratings and characteristics of the following categories or subcategories of optoelectronic devices which are not intended to be used in the field of fibre...
April 3, 2002
Discrete semiconductor devices and integrated circuits - Part 5-2: Optoelectronic devices - Essential ratings and characteristics
This part of IEC 60747 gives the essential ratings and characteristics of the following categories or subcategories of optoelectronic devices which are not intended to be used in the field of fibre...
Advertisement