NEMA - ANSI C78.24

Electric Lamps: Two-inch (51-mm) Integral-Reflector Lamps with Front Covers and GU5.3 of GX5.3 Bases

active, Most Current
Buy Now
Organization: NEMA
Publication Date: 1 January 2001
Status: active
Page Count: 17
scope:

This standard specifies the detailed lamp dimensions for those lamps in the family of two-inch (51-mm) integral-reflector lamps with GU5.3 or GX5.3 bases and front covers. These lamps are intended for use in general lighting applications.

Document History

ANSI C78.24
January 1, 2001
Electric Lamps: Two-inch (51-mm) Integral-Reflector Lamps with Front Covers and GU5.3 of GX5.3 Bases
This standard specifies the detailed lamp dimensions for those lamps in the family of two-inch (51-mm) integral-reflector lamps with GU5.3 or GX5.3 bases and front covers. These lamps are intended...
January 1, 1995
Electric Lamps - Two-inch (51-mm) Integral-Reflector Lamps with Front Covers and GU5.3 of GX5.3 Bases
A description is not available for this item.

References

Advertisement