DS/EN ISO 11904-2

Acoustics – Determination of sound immission from sound sources placed close to the ear – Part 2: Technique using a manikin

inactive
Organization: DS
Publication Date: 25 November 2004
Status: inactive
Page Count: 27
ICS Code (Acoustic measurements and noise abatement in general): 17.140.01
scope:

This standard specifies basic frame work measurement methods for sound immission from sound sources placed close to the ear. These measurements are carried out with a manikin, equipped with ear simulators including microphones. This standard is applicable to exposure to sound from sources close to the ear, for example during equipment tests or at the workplace to sound from earphones or hearing protectors with audiocommunication facilities.

Document History

March 22, 2021
Acoustics – Determination of sound immission from sound sources placed close to the ear – Part 2: Technique using a manikin (ISO 11904-2:2021)
This document specifies basic framework measurement methods for sound immission from sound sources placed close to the ear. These measurements are carried out with a manikin, equipped with ear...
DS/EN ISO 11904-2
November 25, 2004
Acoustics – Determination of sound immission from sound sources placed close to the ear – Part 2: Technique using a manikin
This standard specifies basic frame work measurement methods for sound immission from sound sources placed close to the ear. These measurements are carried out with a manikin, equipped with ear...
Acoustics – Determination of sound immission from sound sources placed close to the ear – Part 2: Technique using a manikin (ISO/FDIS 11904-2:2020)
This document specifies basic framework measurement methods for sound immission from sound sources placed close to the ear. These measurements are carried out with a manikin, equipped with ear...
Advertisement