DS/EN 61993-2
Maritime navigation and radiocommunication equipment and systems - Automatic identification systems (AIS) - Part 2: Class A shipborne equipment of the universal automatic identification system (AIS) - Operational and performance requirements, methods of test and required test results
| Organization: | DS |
| Publication Date: | 8 April 2002 |
| Status: | inactive |
| Page Count: | 123 |
| ICS Code (Navigation and control equipment): | 47.020.70 |
scope:
This standard specifies the minimum operational and performance requirements, methods of testing and required test results conforming to performance standards adopted by the IMO in resolution MSC.74(69), Annex 3, Universal Shipborne Automatic Identification System. This standard incorporates the technical characteristics of Class A shipborne equipment included in Recommendation ITU-R M1371-1 and takes into account the ITU Radio Regulations where applicable. In addition it takes account of IMO resolution A.694(17) to which IEC 60945 is associated. This International Standard also specifies the minimum requirements both for the means to input and display data and for the interfaces to other equipment suitable to be used as means of input and display data.
Document History