DIN EN 302036

Corporate telecommunication Networks (CN) - Signalling interworking between QSIG and H.323 - Basic services (Endorsement of ISO/IEC 23289 (2002), modified) (Endorsement of the English version EN 302036 V 1.1.1 (2003-05) as German standard)

active, Most Current
Organization: DIN
Publication Date: 1 December 2003
Status: active
Page Count: 1
ICS Code (Telephone networks): 33.040.35

Document History

DIN EN 302036
December 1, 2003
Corporate telecommunication Networks (CN) - Signalling interworking between QSIG and H.323 - Basic services (Endorsement of ISO/IEC 23289 (2002), modified) (Endorsement of the English version EN 302036 V 1.1.1 (2003-05) as German standard)
A description is not available for this item.
Advertisement