DS/EN 562

Gas welding equipment - Pressure gauges used in welding, cutting and allied processes

inactive
Organization: DS
Publication Date: 16 June 1995
Status: inactive
Page Count: 12
ICS Code (Measurement of force, weight and pressure): 17.100
scope:

This standard specifies requirements for Bourdon-tube pressure gauges normally used with compressed gases at pressures up to 300 bar (30 Mpa) in welding, cutting and allied processes. It also covers use for dissolved acetylene and for liquefied gases under pressure.

Document History

July 31, 2003
Gas welding equipment - Pressure gauges used in welding, cutting and allied processes
This standard specifies requirements for Bourdon-tube pressure gauges normally used with compressed gases at pressures up to 300 bar in welding, cutting and allied processes. It also covers use for...
DS/EN 562
June 16, 1995
Gas welding equipment - Pressure gauges used in welding, cutting and allied processes
This standard specifies requirements for Bourdon-tube pressure gauges normally used with compressed gases at pressures up to 300 bar (30 Mpa) in welding, cutting and allied processes. It also covers...
Advertisement