DS/EN 300417-1-2 V1.1.3
Transmission and Multiplexing (TM); Generic requirements of transport functionality of equipment; Part 1-2: General information about Implementation Conformance Statement (ICS) proforma
| Organization: | DS |
| Publication Date: | 15 October 2001 |
| Status: | active |
| ICS Code (Transmission systems): | 33.040.20 |
scope:
The present document provides general information about the Implementation Conformance Statement (ICS) proforma structure and contents, as well as guidance for filling-in the document. The ICS proforma for a Synchronous Digital Hierarchy (SDH) Network Element (NE) are defined in compliance with the relevant requirements, and in accordance with the relevant guidance, given in ISO/IEC 9646-7 [4], in ETS 300 406 [1] and in EG 201 058 (see bibliography).
Document History