BSI - BS AU 202A

Rearward-Facing Restraining Devices for Infants for Use in Road Vehicles

inactive
Buy Now
Organization: BSI
Publication Date: 28 June 1985
Status: inactive
Page Count: 24
ICS Code (Crash protection and restraint systems): 43.040.80
scope:

Specifies requirements for rearward facing restraining devices for use by infants, up to a mass of 10 kg, in either the front or rear seats as recommended, for use with an adult seat belt or by attachment to the vehicle structure dependent on the design.

Document History

December 15, 1995
Rearward-Facing Restraint Systems for Infants, for Use in Road Vehicles
Specifies requirements for rearward-facing restraining devices for use by infants up to 10kg (group o devices) and up to 13 kg (group o + devices. Devices of either group can be used on the front or...
BS AU 202A
June 28, 1985
Rearward-Facing Restraining Devices for Infants for Use in Road Vehicles
Specifies requirements for rearward facing restraining devices for use by infants, up to a mass of 10 kg, in either the front or rear seats as recommended, for use with an adult seat belt or by...

References

Advertisement