ISO 10993-5

Biological Evaluation of Medical Devices - Part 5: Tests for In Vitro Cytotoxicity

inactive
Buy Now
Organization: ISO
Publication Date: 15 May 1999
Status: inactive
Page Count: 14
ICS Code (Laboratory medicine): 11.100
scope:

This part of ISO 10993 describes test methods to assess the in vitro cytotoxicity of medical devices.

These methods specify the incubation of cultured cells either directly or through diffusion

a) with extracts of a device, and/or

b) in contact with a device.

These methods are designed to determine the biological response of mammalian cells in vitro using appropriate biological parameters.

Document History

June 1, 2009
Biological evaluation of medical devices - Part 5: Tests for in vitro cytotoxicity
This part of ISO 10993 describes test methods to assess the in vitro cytotoxicity of medical devices. These methods specify the incubation of cultured cells in contact with a device and/or extracts...
ISO 10993-5
May 15, 1999
Biological Evaluation of Medical Devices - Part 5: Tests for In Vitro Cytotoxicity
This part of ISO 10993 describes test methods to assess the in vitro cytotoxicity of medical devices. These methods specify the incubation of cultured cells either directly or through diffusion a)...
January 1, 1992
Biological Evaluation of Medical Devices - Part 5: Tests for Cytotoxicity: in Vitro Methods; (CEN EN 30993-5: 1994)
A description is not available for this item.

References

Advertisement