DS/EN 300830 V1.1.1
Electromagnetic compatibility and Radio spectrum Matters (ERM) - ElectroMagnetic Compatibility (EMC) for Receive Only Mobile Earth Stations (ROMES) operating in the 1,5 GHz band providing data communications
| Organization: | DS |
| Publication Date: | 10 September 1998 |
| Status: | active |
| ICS Code (Radio relay and fixed satellite communications systems): | 33.060.30 |
scope:
The present document provides ElectroMagnetic Compatibility (EMC) specifications for the standardization of Receive Only Mobile Earth Stations (ROMES). Specifications relating to emissions from the antenna port and emissions from the enclosure port of the ROMES (figure 1) are not included in the present document. Specifications for emissions from the antenna port and from the enclosure port of the ROMESs are included in ETS 300 487 [15].
Document History