DLA - SMD-5962-85518 REV A

MICROCIRCUIT, MONOLITHIC, N-CHANNEL, SILICON GATE, SERIAL COMMUNICATIONS CONTROLLER

active, Most Current
Organization: DLA
Publication Date: 6 November 1987
Status: active
Page Count: 22
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete part number shall be as shown in the following example:

The device types shall identify the circuit function as follows:

Device type Generic number Frequency Circuit 01 Z8030A 6.0 MHz Serial communications controller 02 Z8030 4.0 MHz Serial communications controller

The case outlines shall be as designated in appendix C of MIL-M-38510, and as follows:

Outline letter Case outline Q D-B (40-lead, 9/16" × 2"), dual-in-line package y C-5 (44-terminal, .650" × .650"), square chip carrier package

VCC supply voltage range (referenced to ground)- - - - −0.3 V dc to +7.0 V dc Voltage on any pin (referenced to ground)- - - - - - - −0.3 V dc to +7.0 V dc Storage temperature range- - - - - - - - - - - - - - - −6.5°C to +150°C Maximum power dissipation: At −55°C - - - - - - - - - - - - - - - - - - - - - - 2.0 W Lead temperature (soldering, 10 seconds) - - - - - - - +270°C Maximum junction temperature (TJ): At TC = +125°C - - - - - - - - - - - - - - - - - - - +161°C Thermal resistance, junction-to-case (θJC): Cases Q and Y- - - - - - - - - - - - - - - - - - - - (See MIL-M-38510, appendix C)

Supply voltage - - - - - - - - - - - - - - - - - - - - 4.5 V dc minimum to 5.5 V dc maximum Minimum high level input voltage (VIH) - - - - - - - - 2.2 V dc Maximum low level input voltage (VIL)- - - - - - - - - 0.8 V dc Frequency of operation: Device type 01 - - - - - - - - - - - - - - - - - - - 0.5 MHz to 6.0 MHz Device type 02 - - - - - - - - - - - - - - - - - - - 0.5 MHz to 4.0 MHz Case operating temperature range (TC)- - - - - - - - - −55°C to +125°C Clock rise and fall times: Device type 01 - - - - - - - - - - - - - - - - - - - 15 ns maximum rise, 10 ns maximum fall Device type 02 - - - - - - - - - - - - - - - - - - - 20 ns maximum

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

SMD-5962-85518 REV A
November 6, 1987
MICROCIRCUIT, MONOLITHIC, N-CHANNEL, SILICON GATE, SERIAL COMMUNICATIONS CONTROLLER
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
July 16, 1986
MICROCIRCUIT, MONOLITHIC, N-CHANNEL, SILICON GATE, SERIAL COMMUNICATIONS CONTROLLER
A description is not available for this item.

References

Advertisement