CSA B182.6
Profile Polyethylene Sewer Pipe and Fittings
| Organization: | CSA |
| Publication Date: | 1 March 1992 |
| Status: | inactive |
| Page Count: | 39 |
scope:
This Standard describes the requirements and test methods for the materials, dimensions, workmanship, pipe stiffness, quality control, jointing systems, and marking for corrugated polyethylene (PE) storm and sanitary sewer pipe and fittings with a smooth interior. This profile wall pipe consists of an outer corrugated wall fused to a smooth inner wall, with sizes based on controlled inside diameter.
Notes:
(1) Pipe and fittings produced to meet the requirements of this Stondord should be installed in accordance with ASTM Standard D2321-83a, or in accordance with the manufacturer's suggested practice.
(2) Industrial waste disposal lines should be instolled only with the specific approval of the regulotory outhority since chemicals not commonly found in drains and sewers may be encountered, as well as temperatures greater than 60°C.
The values given in SI (metric) units are the standard. The values given in parentheses are for information only.
Document History