ASHRAE - FUNDAMENTALS IP CH 12

Air Contaminants

inactive
Organization: ASHRAE
Publication Date: 1 January 2005
Status: inactive
Page Count: 22
scope:

AIR contamination is a concern for ventilation engineers when it causes problems for building occupants. Engineers need to understand the vocabulary used by the air sampling and building air cleaning industry. This chapter focuses on the types and levels of air contaminants that might enter ventilation systems or be found as indoor contaminants. Industrial contaminants are included only for special cases. Because it is not a building air concern, the effects of refrigerants on the atmosphere are not included in this chapter; see Chapter 19 for discussion of this topic.

Document History

January 1, 2021
ODORS
A description is not available for this item.
January 1, 2017
Odors
A description is not available for this item.
January 1, 2013
Odors
A description is not available for this item.
January 1, 2009
ODORS
AIR contamination is a concern for ventilation engineers when it causes problems for building occupants. Engineers need to understand the vocabulary used by the air sampling and building air cleaning...
FUNDAMENTALS IP CH 12
January 1, 2005
Air Contaminants
AIR contamination is a concern for ventilation engineers when it causes problems for building occupants. Engineers need to understand the vocabulary used by the air sampling and building air cleaning...
January 1, 2001
Air Contaminants
A description is not available for this item.
January 1, 1997
Air Contaminants
A description is not available for this item.
January 1, 1993
Odors
A description is not available for this item.

References

Advertisement