DS/EN 300392-12-18 V1.1.1

Terrestrial Trunked Radio (TETRA); Voice plus Data (V+D); Part 12: Supplementary services stage 3; Sub-part 18: Barring of Outgoing Calls (BOC)

active, Most Current
Organization: DS
Publication Date: 26 November 2001
Status: active
ICS Code (Terrestrial Trunked Radio (TETRA)): 33.070.10
scope:

The present document defines the stage 3 specification of the Barring of Outgoing Call (BOC) supplementary service for the Terrestrial Trunked Radio (TETRA). SS-BOC supplementary service enables barring restrictions for outgoing services, e.g. calls, to be set. SS-BOC specifies the definition, interrogation and operation of the supplementary service. The Switching and Management Infrastructure (SwMI) applies the SS-BOC definitions when an outgoing service is requested for the restricted user. The SS-BOC actions are defined for SwMI, for the Mobile Station (MS) and for the Line Station (LS). The SS-BOC information flows may be delivered over the Inter System Interface (ISI).

Document History

DS/EN 300392-12-18 V1.1.1
November 26, 2001
Terrestrial Trunked Radio (TETRA); Voice plus Data (V+D); Part 12: Supplementary services stage 3; Sub-part 18: Barring of Outgoing Calls (BOC)
The present document defines the stage 3 specification of the Barring of Outgoing Call (BOC) supplementary service for the Terrestrial Trunked Radio (TETRA). SS-BOC supplementary service enables...
Advertisement