NPFC - MIL-S-19500/466

SEMICONDUCTOR DEVICE, TRANSISTOR, PNP, SILICON, POWER TYPE 2N5683, 2N5ó84, JANTX, AND JANTXV

inactive
Buy Now
Organization: NPFC
Publication Date: 30 August 1993
Status: inactive
Page Count: 14
scope:

This specification covers the detail requirements for PNP silicon, power transistors. Two levels of product assurance are provided for each device type as specified in MIL-S-19500.

See 3.3 (similar to TO-3).

Beneficial comments (recommendations, additions, deletions) and any pertinent data which may be of use in improving this document should be addressed to: Commander, Defense Electronics Supply Center, ATTN: DESC-ES, 1507 Wilmington Pike, Dayton, Oh 45444-5270 by using the self-addressed Standardization Document Improvement proposal (DD Form 1426) appearing at the end of this document or by letter.

Document History

July 23, 2021
TRANSISTOR, PNP, SILICON, POWER, THROUGH HOLE, TYPES 2N5683 AND 2N5684, QUALITY LEVELS JAN, JANTX, AND JANTXV
Scope. This specification covers the performance requirements for PNP, silicon, power transistors. Three levels of product assurance (JAN, JANTX, and JANTXV) are provided for each device.
January 27, 2016
TRANSISTOR, PNP, SILICON, POWER, THROUGH HOLE, TYPES 2N5683 AND 2N5684, QUALITY LEVELS JAN, JANTX, AND JANTXV
This specification covers the performance requirements for PNP, silicon, power transistors. Three levels of product assurance (JAN, JANTX, and JANTXV) are provided for each device.
January 19, 2012
Semiconductor Device, Transistor, PNP, Silicon, Power, Types 2N5683 and 2N5684, JAN, JANTX, and JANTXV
This specification covers the performance requirements for PNP, silicon, power transistors. Three levels of product assurance are provided for each device type as specified in MIL-PRF19500.
March 13, 2007
SEMICONDUCTOR DEVICE, TRANSISTOR, PNP, SILICON, POWER, TYPES 2N5683 AND 2N5684, JAN, JANTX, AND JANTXV
This specification covers the performance requirements for PNP, silicon, power transistors. Three levels of product assurance are provided for each device type as specified in MIL-PRF19500.
August 14, 2002
SEMICONDUCTOR DEVICE, TRANSISTOR, PNP, SILICON, POWER TYPES 2N5683, 2N5684, JAN, JANTX, AND JANTXV
A description is not available for this item.
July 19, 1999
SEMICONDUCTOR DEVICE, TRANSISTOR, PNP, SILICON, POWER TYPES 2N5683,2N5684, JAN, JANTX, AND JANTXV
This specification covers the performance requirements for PNP, silicon, power transistors. Three levels of product assurance are provided for each device type as specified in MIL-PRF19500.
August 26, 1994
SEMICONDUCTOR DEVICE, TRANSISTOR, PNP, SILICON, POWER TYPE 2N5683, 2N5684, JANTX, AND JANTXV
A description is not available for this item.
MIL-S-19500/466
August 30, 1993
SEMICONDUCTOR DEVICE, TRANSISTOR, PNP, SILICON, POWER TYPE 2N5683, 2N5ó84, JANTX, AND JANTXV
This specification covers the detail requirements for PNP silicon, power transistors. Two levels of product assurance are provided for each device type as specified in MIL-S-19500. See 3.3 (similar...
August 17, 1987
SEMICONDUCTOR DEVICE, TRANSISTOR, PNP, SILICON POWER TYPES 2N5683, TX2N5683, 2N5684, TX2N5684
A description is not available for this item.
September 22, 1975
SEMICONDUCTOR DEVICE, TRANSISTOR, PNP, SILICON, POWER TYPES 2N5683, TX2N5683, 2N5684, TX2N5684
A description is not available for this item.
January 16, 1975
SEMICONDUCTOR DEVICE, TRANSISTOR, PNP, SILICON POWER TYPES 2N5683, TX2N5683, 2N5684, TX2N5684
A description is not available for this item.
June 17, 1974
SEMI(;ONI)UCTQR DEVICE, TRANSISTOR, PNP, SILICON POWER TYPES 2YS683, TX2NS683, 2N5684, TX2N5684
A description is not available for this item.
January 18, 1972
SEMICONDUCTOR DEVICE, TRANSISTOR, PNP, SILICON POWER TYPES 2N5683, TX2N5683, 2N5684, TX2N5684
A description is not available for this item.

References

Advertisement