DS/EN 50288-2-1

Multi-element metallic cables used in analogue and digital communication and control - Part 2-1: Sectional specification for screened cables characterised up to 100 MHz - Horizontal and building backbone cables

inactive
Organization: DS
Publication Date: 16 December 2003
Status: inactive
Page Count: 11
ICS Code (Wires and symmetrical cables): 33.120.20
scope:

This sectional specification covers screened cables, characterised up to 100 MHz, to be used in horizontal floor and building backbone wiring as defined in EN 50173. The electrical, mechanical, transmission and environmental performance characteristics of the screened cables, related to their reference test methods, are detailed. This sectional specification is to be read in conjunction with EN 50288-1, which contains the essential provisions for its application.

Document History

June 28, 2013
Multi-element metallic cables used in analogue and digital communication and control - Part 2-1: Sectional specification for screened cables characterised up to 100 MHz - Horizontal and building backbone cables
EN 50288-2-1 is a sectional specification for screened cables, characterised from 1 MHz up to 100 MHz, to be used in horizontal and building backbone wiring as defined in EN 50173. This sectional...
DS/EN 50288-2-1
December 16, 2003
Multi-element metallic cables used in analogue and digital communication and control - Part 2-1: Sectional specification for screened cables characterised up to 100 MHz - Horizontal and building backbone cables
This sectional specification covers screened cables, characterised up to 100 MHz, to be used in horizontal floor and building backbone wiring as defined in EN 50173. The electrical, mechanical,...
November 8, 2001
Multi-element metallic cables used in analogue and digital communication and control - Part 2-1: Sectional specification for screened cables characterized up to 100 MHz - Horizontal and building backbone cables
This sectional specification covers cables, characterised up to 100 MHz, with an overall screen intended for horizontal floor and building backbone wiring as defined in EN 50173. This sectional...
Multi-element metallic cables used in analogue and digital communication and control -- Part 2-1: Sectional specification for screened cables characterised up to 100 MHz - Horizontal and building backbone cables
This sectional specification covers screened cables, characterised up to 100 MHz, to be used in horizontal floor and building backbone wiring as defined in EN 50173. The electrical, mechanical,...
Multi-element metallic cables used in analogue and digital communication and control -- Part 2-1: Sectional specification for screened cables characterised up to 100 MHz - Horizontal and building backbone cables
EN 50288-2-1 is a sectional specification for screened cables, characterised from 1 MHz up to 100 MHz, to be used in horizontal and building backbone wiring as defined in EN 50173. This sectional...
Advertisement