DS/EN 300236 V1.2.2

Terminal Equipment (TE) - Syntax-based videotex protocol - Terminal conformance testing

active, Most Current
Organization: DS
Publication Date: 16 March 1998
Status: active
ICS Code (Other equipment for telecommunication systems): 33.040.99
scope:

The Abstract Test Suite (ATS) defined by the present document complies with the international standards on conformance testing (ISO 9646-1 [4], ISO 9646-2 [5], ISO 9646-3 [6] and ISO 9646-5 [7]). Results of the joint EWOS/ETSI Project Team No.5 on Open Systems Interconnection (OSI) conformance testing in Europe are also taken into account.

Document History

DS/EN 300236 V1.2.2
March 16, 1998
Terminal Equipment (TE) - Syntax-based videotex protocol - Terminal conformance testing
The Abstract Test Suite (ATS) defined by the present document complies with the international standards on conformance testing (ISO 9646-1 [4], ISO 9646-2 [5], ISO 9646-3 [6] and ISO 9646-5 [7])....

References

Advertisement