ETSI - EN 302 094-2
Integrated Services Digital Network (ISDN); Digital Subscriber Signalling System No. One (DSS1) ans Signalling System No.7 (SS7) Protocols; Call Fowarding on Not Reachable (CFNRc) Supplementary Service for Cordless Terminal Mobility (CTM) Phase 1; Part 2: Protocol Implementation Conformance Statement (PICS) Proforma Specification
| Organization: | ETSI |
| Publication Date: | 1 January 1999 |
| Status: | inactive |
| Page Count: | 22 |
scope:
The present document provides the ICS proforma for the signalling application for the mobility management service for the phase 1 of Call Forwarding on Not Reachable (CFNRc) supplementary service for the pan-European Integrated Services Digital Network (ISDN) as provided by European public telecommunication operators at the T reference point or coincident S and T reference point (as defined in ITU-T Recommendation I.411 [2]) by means of the Digital Subscriber Signalling System No. one (DSS1) protocol. Stage three identifies the protocol procedures and switching functions needed to support a telecommunications service (see CCITT Recommendation I.130 [1]).
The present document provides the Protocol Implementation Conformance Statement (PICS) proforma for the signalling application for the mobility management service for the phase 1 of CFNRc supplementary service specified in EN 302 094-1 [8] in compliance with the relevant requirements and in accordance with the relevant guidance given in ISO/IEC 9646-7 [10].
The supplier of a protocol implementation which is claimed to conform to EN 302 094-1 [8] is required to complete a copy of the PICS proforma provided in annex A of the present document and is required to provide the information necessary to identify both the supplier and the implementation
Document History