ETSI - EN 300 443-2
Broadband Integrated Services Digital Network (B-ISDN); Digital Suscriber Signalling System No. Two (DSS2) Protocol; B-ISDN User-Network Interface Layer 3 Specification for Basic Call/Bearer Control; Part 2: Protocol Implementation Conformance Statement (PICS) Proforma Specification
| Organization: | ETSI |
| Publication Date: | 1 January 1999 |
| Status: | inactive |
| Page Count: | 85 |
scope:
The present document provides the Protocol Implementation Conformance Statement (PICS) proforma for the Broadband Integrated Services Digital Network (B-ISDN) Digital Subscriber Signalling System No. two (DSS2) protocol user-network interface layer 3 specification for basic call control defined in EN 300 443-1 [1] in compliance with the relevant requirements and in accordance with the relevant guidance given in ISO/IEC 9646-7 [3].
The supplier of a protocol implementation that is claimed to conform to EN 300443-1 [1] is required to complete a copy of the PICS proforma provided in annex A of the present document and is required to provide the information necessary to identify both the supplier and the implementation.
Document History