ETSI - TS 101 811-2-3
Broadband Radio Access Networks (BRAN); HIPERLAN Type 2; Conformance Testing for the Packet Based Convergence Layer; Part 2: Ethernet Service Specific Convergence Sublayer (SSCS); Sub-Part 3: Abstract Test Suite (ATS) Specification
| Organization: | ETSI |
| Publication Date: | 1 December 2001 |
| Status: | inactive |
| Page Count: | 47 |
scope:
The present document contains the Test Suite Structure (TSS) and Test Purposes (TP) to test the BRAN HIPERLAN Type 2; Packet based Convergence Layer; Part 2: Ethernet Service Specific Convergence Sublayer (SSCS) [1].
The objective of the present document is to provide a basis for conformance tests for BRAN HIPERLAN Type 2 equipment giving a high probability of air interface inter-operability between different manufacturer's BRAN HIPERLAN Type 2 equipment.
The ISO standard for the methodology of conformance testing (ISO/IEC 9646-1 [4] and ISO/IEC 9646-2 [5]) as well as the ETSI rules for conformance testing (ETS 300 406 [3]) are used as a basis for the test methodology.
Annex A provides the Tree and Tabular Combined Notation (TTCN) part of the ATS.
Annex B provides the Partial Protocol Implementation eXtra Information for Testing (PIXIT) proforma of the MT side ATS.
Annex C provides the Partial Protocol Implementation eXtra Information for Testing (PIXIT) proforma of the AP side ATS.
Annex D provides the Protocol Conformance Test Report (PCTR) proforma of the MT side ATS.
Annex E provides the Protocol Conformance Test Report (PCTR) proforma of the AP side ATS.
Document History